Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190130-SI7948DP-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7948DP-T1-E3 CAD Model

Description

The SI7948DP-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay Siliconix, designed for a variety of power management applications. This MOSFET is optimized for low on-resistance and gate charge, enabling efficient power conversion and minimizing power loss. The -T1 suffix indicates it is shipped in tape and reel packaging for automated assembly, and the -E3 suffix signifies that it is a lead (Pb)-free device compliant with RoHS standards.

Applications:

  • Load Switching: Efficient high-side load switch in various applications.
  • Power Management: Used in DC-DC converters and power management circuits for efficient power distribution.
  • Battery Management Systems: Ideal for use in battery charging and discharging circuits.
  • Automotive Applications: Suitable for automotive electronic systems.
  • Portable Devices: Found in smartphones, tablets, and other portable electronics.

Features:

  • Low On-Resistance: Minimizes conduction losses for increased efficiency.
  • Low Gate Charge: Reduces switching losses, improving overall performance.
  • 30V Drain-Source Voltage: Suitable for applications operating up to 30V.
  • TrenchFET® Power MOSFET Technology: Offers high power density and efficient performance.
  • PowerPAK® SO-8 Package: Small footprint with excellent thermal characteristics.
  • Tape and Reel Packaging (-T1): Facilitates automated pick and place assembly.
  • Lead (Pb)-Free and RoHS Compliant (-E3): Meets stringent environmental standards.

Benefits:

  • High Efficiency: Reduced power loss improves efficiency in power conversion applications.
  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Compact Design: Small package size enables dense circuit designs.
  • Reduced Switching Losses: Low gate charge minimizes switching losses.
  • Improved Thermal Performance: PowerPAK® SO-8 package enhances thermal dissipation.
  • Automated Assembly: Tape and reel packaging facilitates high-volume manufacturing.
  • Environmental Compliance: Compliant with RoHS standards for lead-free manufacturing.

Additional Details:

The SI7948DP-T1-E3 features a maximum drain-source voltage (VDS) of 30 V and a gate-source voltage (VGS) of ±20 V. The very low on-resistance (RDS(on)) minimizes conduction losses, while the low gate charge reduces switching losses. It operates within a junction temperature range of -55°C to +150°C. It is housed in a PowerPAK® SO-8 package, offering excellent thermal management. Being both RoHS-compliant and lead-free (-E3), it adheres to environmental regulations. The tape and reel packaging (-T1) streamlines automated pick-and-place assembly processes. This MOSFET is an excellent choice for applications requiring high efficiency, compact size, and environmental compliance.

The SI7948DP-T1-E3's blend of efficiency, compact design, and environmental compliance makes it well-suited for modern electronic designs, particularly in battery-powered devices and automotive applications where both space and performance are critical.

You May Also Be Interested in

Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
ON Semiconductor
MOSFET 2N-CH 40V 145A S08FL / Mosfet Array 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $4.4007
ECAD model for NVMFD5C446NLWFT1G
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $2.3817
ECAD model for DMP2900UV-7
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
ON Semiconductor
Need more? Email Us
ECAD model for MMDF3N03HD
Alpha & Omega Semiconductor Inc.
MOSFET 2P-CH 8TSSOP / Mosfet Array 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Lowest to $1.4670
ECAD model for AOTE21115C
ON Semiconductor
40V 5.4 MOHM T8 S08FL DUA / Mosfet Array 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Need more? Email Us
ECAD model for NVMFD5C462NT1G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention