The SI7888DP-T1 is a P-Channel 30 V (D-S) MOSFET from Vishay. It is designed for load switching applications. This MOSFET is available in a PowerPAK® SO-8 single package and is RoHS compliant.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Conversion
Features
- P-Channel MOSFET
- Low On-Resistance: Rds(on) = 8.3 mΩ at VGS = -10V
- High Gate Threshold Voltage (Vgs(th))
- 30 V Drain-Source Voltage (Vds)
- Lead (Pb)-free and Halogen-free
- PowerPAK® SO-8 Single Package
Benefits
- Efficient power switching due to low on-resistance, minimizing power loss and heat generation.
- High power density is achieved due to the PowerPAK® SO-8 single package.
- Simplified thermal management because of its low on-resistance and efficient heat dissipation.
- Compliant with environmental standards, ensuring the component is safe for use in various applications.
Additional Details
The SI7888DP-T1 offers a low on-resistance which reduces power losses and improves efficiency in power switching applications. Its PowerPAK® SO-8 single package provides good thermal performance in a small footprint. This MOSFET is suitable for use in various portable devices and power management systems where efficiency and size are critical.