EN
  • EN
  • DE

PI3B3384LE

Part No PI3B3384LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name 3384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889076-PI3B3384LE
Ultra Librarian 3D Model Ultra Librarian PI3B3384LE CAD Model

Description

The PI3B3384LE is a high-performance, 10-bit, 2-port bus switch from Diodes Incorporated, designed to provide efficient, high-bandwidth switching for data transfer in various applications. This component is a part of Diodes Incorporated's extensive range of switch ICs, known for their reliability and performance.

Key Features

  • Low On-Resistance: The PI3B3384LE features a low on-state resistance, which ensures minimal signal distortion and power loss during operation, making it ideal for maintaining signal integrity in critical paths.
  • Wide Bandwidth: With a wide bandwidth, this switch can handle fast data rates, making it suitable for high-speed applications such as networking, telecommunications, and computing.
  • 5V Tolerant: The device is 5V tolerant, enabling it to be used in mixed-voltage environments and providing design flexibility across various logic levels.
  • Bi-directional Switch: The PI3B3384LE can be used as a bi-directional switch, allowing data flow in both directions, which is crucial for bus management and multiplexing tasks.
  • Low Power Consumption: This switch is designed with power efficiency in mind, ensuring minimal power consumption during operation, which is essential for portable and battery-powered devices.
  • Packaging: It is offered in a space-saving packaging option, which is critical for modern compact electronic assemblies.

Applications

The PI3B3384LE is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Networking equipment such as routers and switches
  • Server and computing infrastructure
  • Signal routing and bus isolation
  • Memory switching and multiplexing
  • Peripheral sharing in consumer electronics

Conclusion

In conclusion, the PI3B3384LE from Diodes Incorporated is an excellent choice for designers looking for a reliable and high-performance bus switch. Its low on-resistance, high bandwidth, and 5V tolerance make it a versatile component for a wide range of high-speed data transfer applications. The bi-directional nature and low power consumption further enhance its suitability for modern electronic systems, where efficiency and space-saving are of prime importance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess