EN
  • EN
  • DE

SI7884DP-T1-E3

Part No SI7884DP-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190119-SI7884DP-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7884DP-T1-E3 CAD Model

Description

The SI7884DP-T1-E3 is a P-Channel 30V (D-S) MOSFET from Vishay Siliconix. It is designed for efficient power management in a variety of applications. It features low on-resistance and fast switching speed which makes it ideal for high performance load switching and power management circuits.

Applications:

  • Load Switching
  • Power Management for portable devices
  • DC-DC conversion
  • Battery Management Systems

Features:

  • Low on-resistance (RDS(on)): Ensures minimal power loss and higher efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • P-Channel configuration: Simplifies gate drive requirements.
  • 30V Drain-Source Voltage: Wide operating voltage range.
  • TrenchFET® Power MOSFET Technology: Enhances performance and robustness.
  • E3 suffix indicates lead (Pb)-free and RoHS compliant

Benefits:

  • Increased System Efficiency: Low on-resistance minimizes power dissipation.
  • Compact Design: Allows for smaller and more efficient designs.
  • Reduced Heat Generation: Minimizes the need for external cooling.
  • Environmentally Friendly: Lead-free and RoHS compliant, reducing environmental impact.
  • Improved Battery Life: Efficiency in power management contributes to prolonged battery life in portable devices.

Technical Specifications:

The SI7884DP-T1-E3 has a drain-source voltage (VDS) of 30V. The on-resistance (RDS(on)) is low, usually in milliohms depending on the gate-source voltage (VGS). The gate threshold voltage (VGS(th)) is specified for reliable turn-on and turn-off characteristics. This is a surface-mount device, generally in a PowerPAK® SO-8 package, which maximizes heat dissipation. The operating temperature range is usually between -55°C and +150°C. The E3 suffix ensures that the device is lead-free and compliant with RoHS standards.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3585 $60.4530
42+ $2.7558 $115.7436
65+ $2.6697 $173.5305
90+ $2.5835 $232.5150
116+ $2.4975 $289.7100
155+ $2.2391 $347.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,657 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess