The SI7806DN is a power MOSFET from Vishay Siliconix, designed for high-efficiency power conversion and switching applications. It is offered in a PowerPAK® SO-8 single package, which provides excellent thermal performance and a small footprint. This MOSFET is particularly suitable for synchronous rectification in DC-DC converters, power management in portable devices, and load switching applications.
Applications:
- Synchronous rectification in DC-DC converters
- Power management in notebook computers and other portable devices
- Load switching
- Battery management systems
- High-frequency switching applications
Features:
- Low on-resistance (RDS(on)) to minimize conduction losses
- Low gate charge (Qg) for fast switching speeds and reduced switching losses
- PowerPAK® SO-8 single package for excellent thermal performance
- TrenchFET® Power MOSFET technology for high efficiency
- 100% Rg tested
- Halogen-free according to IEC 61249-2-21 definition
Benefits:
- Improved power efficiency due to low RDS(on) and Qg
- Reduced board space requirements with the compact PowerPAK® SO-8 package
- Enhanced thermal performance allows for higher power density
- Simplified thermal management due to excellent heat dissipation characteristics
- Higher system reliability due to robust design and manufacturing
- Meets environmental standards with halogen-free construction
Additional Details:
The SI7806DN typically features a drain-source voltage (VDS) rating suitable for a wide range of applications. Its low on-resistance minimizes power losses during conduction, resulting in cooler operation and improved overall efficiency. The device's fast switching speed, enabled by its low gate charge, further reduces power losses during switching transitions. The PowerPAK® SO-8 package optimizes thermal performance by providing a direct thermal path from the die to the printed circuit board. This allows the device to handle higher power levels compared to traditional packages. The trenchFET technology ensures optimized performance regarding on-resistance and gate charge. This MOSFET is designed to work reliably in demanding environments, with a wide operating temperature range. It's a RoHS-compliant and halogen-free device.