EN
  • EN
  • DE

SI7409DNT1

Part No SI7409DNT1
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 981491-SI7409DNT1
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI7409DNT1 CAD Model

Description

The SI7409DNT1 is a P-Channel Power MOSFET manufactured by Vishay Siliconix. This MOSFET is designed for a wide range of power management and switching applications where efficient and reliable performance is critical. It combines low on-resistance with fast switching speeds, making it suitable for demanding applications.

Applications:

  • Load Switching: Used for controlling power to various loads in automotive and industrial systems.
  • Power Management: Implemented in DC-DC converters and power regulation circuits for efficiency.
  • Battery Management Systems: Applied in battery charging and discharging circuits, ensuring safe operation.
  • Motor Control: Used in driving small motors and actuators in various automotive and industrial applications.

Features:

  • P-Channel MOSFET: Simplifies gate drive circuitry in certain configurations compared to N-Channel devices.
  • Enhancement Mode: Requires a negative gate-source voltage to turn the device on.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation for efficient power conversion.
  • Surface Mount Package: Available in a compact surface mount package for space-saving designs.

Benefits:

  • High Efficiency: The low on-resistance minimizes power dissipation, resulting in improved efficiency and reduced heat generation.
  • Simplified Circuit Design: P-Channel configuration can simplify the drive circuitry in specific applications.
  • Compact Size: The surface mount package allows for smaller and more compact designs.
  • Enhanced Reliability: Vishay MOSFETs are known for their robustness and long-term reliability.

Additional Details:

The SI7409DNT1 is commonly used in applications requiring a P-Channel MOSFET with efficient switching characteristics and low on-resistance. Its thermal performance is designed to operate efficiently within standard operating temperature ranges. The specific electrical characteristics, thermal considerations, and application recommendations should be verified in the datasheet for optimal implementation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess