EN
  • EN
  • DE

SP0610T-E6327

Part No SP0610T-E6327
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095421-SP0610T-E6327
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP0610T-E6327 CAD Model

Description

The SP0610T-E6327 is a Transient Voltage Suppressor (TVS) diode array manufactured by Siemens. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. It is commonly used in applications where robust protection against voltage transients is crucial for ensuring the reliability and longevity of electronic equipment.

Applications:

  • Data lines in communication equipment: Protects Ethernet, USB, and RS-232 interfaces.
  • Microcontroller inputs: Guards against ESD and voltage spikes that could damage sensitive microcontroller pins.
  • Portable devices: Used in smartphones, tablets, and laptops to protect against ESD during handling and charging.
  • Industrial control systems: Safeguards I/O lines and communication ports from voltage surges in harsh industrial environments.
  • Automotive electronics: Protects automotive control units (ECUs) and sensor interfaces from transient voltages.

Features:

  • Low clamping voltage: Provides excellent protection by limiting the voltage across protected components during transient events.
  • Low capacitance: Minimizes signal distortion in high-speed data transmission applications.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Surface-mount package: Enables easy integration into compact electronic designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage due to ESD and voltage surges, increasing the overall reliability of electronic systems.
  • Reduced downtime: Prevents equipment failures caused by transient voltages, minimizing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by protecting them from damaging voltage spikes.
  • Simplified design: Offers a compact and easy-to-use solution for transient voltage protection, simplifying circuit design.
  • Cost-effective protection: Provides a cost-effective way to protect against ESD and voltage surges, reducing the risk of costly repairs and replacements.

Technical Specifications: The SP0610T-E6327 typically features a standoff voltage around 6V, a low clamping voltage (e.g., under 10V at a specified surge current), and a low capacitance suitable for high-speed data lines. The specific clamping voltage and surge current handling capabilities vary and should be verified from the manufacturer's datasheet. It is commonly available in a small surface-mount package (e.g., SOT-23 or similar) for easy PCB integration.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess