EN
  • EN
  • DE

SI6467DQ-T1

Part No SI6467DQ-T1
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190054-SI6467DQ-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI6467DQ-T1 CAD Model

Description

The SI6467DQ-T1 is a P-Channel 20 V (D-S) MOSFET from Vishay. It is designed for a variety of applications requiring efficient power management and load switching. This MOSFET is known for its low on-resistance (RDS(on)) and fast switching speed, making it suitable for portable devices and other applications where power efficiency is crucial.

Applications:

  • Load Switching: Used to control power to various components in electronic devices.
  • Power Management: Implemented in power supplies and DC-DC converters for efficient voltage regulation.
  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered equipment.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • P-Channel MOSFET: Provides easy implementation in high-side switching configurations.
  • 20V Drain-Source Voltage: Suitable for low-voltage applications.
  • TrenchFET® Power MOSFET Technology: Provides excellent current handling capability.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and extends battery life in portable devices.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving system reliability.
  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching implementations.
  • Enhanced System Performance: Fast switching speed improves the overall responsiveness of electronic devices.
  • Compact Footprint: Enables smaller and more compact designs.

Additional Details:

The SI6467DQ-T1 comes in a PowerPAK® SC-70 package, which offers excellent thermal performance. Its RDS(on) is typically very low at both VGS = -4.5V and VGS = -2.5V, ensuring efficient operation across a range of gate drive voltages. This MOSFET is designed to be compliant with RoHS standards, ensuring environmental friendliness. Its low gate charge (Qg) further contributes to efficient switching performance. The maximum continuous drain current (ID) ratings ensure it can handle substantial loads. It is commonly used in applications where board space is at a premium but high performance is still required.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess