EN
  • EN
  • DE

SN65LVDM22PWRG4

Part No SN65LVDM22PWRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16TSSOP / Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 21mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN65L
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260939-SN65LVDM22PWRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDM22PWRG4 CAD Model

Description

The SN65LVDM22PWRG4 is a robust, high-speed differential line driver and receiver pair from Texas Instruments, designed for bidirectional signaling over a single twisted-pair cable. This device is part of TI's LVDM (Low-Voltage Differential Signaling) family, which is known for its ability to achieve high data rates while minimizing electromagnetic interference (EMI) and power consumption.

Key Features

  • High-Speed Data Transfer: Supports signaling rates up to 200 Mbps, making it suitable for high-speed data communication in a variety of applications.
  • Low-Voltage Operation: Operates from a single 3.3V supply, contributing to the reduced power consumption without compromising performance.
  • Differential Signaling: The use of LVDS technology ensures low-noise data transmission, which is essential for maintaining signal integrity over longer distances.
  • Robust Protection: Features bus-pin ESD protection exceeding 15 kV and integrated fail-safe circuitry that ensures a high-impedance receiver output when inputs are left open, shorted, or terminated but idle.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 85°C.
  • Power-Down Mode: Includes a power-down feature that significantly reduces current consumption when the device is not in active use.

Applications

The SN65LVDM22PWRG4 is versatile and can be used in various high-speed data communication applications, such as:

  • Networking equipment and switches
  • Telecommunications infrastructure
  • Computer peripherals and high-speed data interfaces
  • Industrial control and automation systems

Package and Quality

The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, and is provided in a tape and reel for use in automated manufacturing environments. Texas Instruments is known for its commitment to quality, and the SN65LVDM22PWRG4 is no exception, meeting or exceeding industry standards for reliability and performance.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess