EN
  • EN
  • DE

SI4720CY-T1-E3

Part No SI4720CY-T1-E3
Manufacturer Vishay
Catalog PMIC - Battery Management
Description IC BATT DISCONN SWITCH 16-SOIC / Power Switch 2-OUT 0A 0.0155Ohm 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Reel package
Part Status Obsolete(EOL)
Function Power Management
Battery Chemistry Multi-Chemistry
Operating Temperature Range -25°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794265-SI4720CY-T1-E3
Popularity Medium
Supply and Demand Status Limited
Family Name SI4720CY
Introduction Date April 19, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI4720CY-T1-E3 CAD Model

Description

The Vishay Siliconix SI4720CY-T1-E3 is a power management integrated circuit (IC).

  • Status: Obsolete and End-of-Life
  • Type: Multi-chemistry battery charger
  • Features: Fault Protection
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Operating Temperature Range: -25°C to 85°C (TA)
  • Alternative Parts: MAX780ACAG, MAX780AEAG+T, MAX780DEAP+, MAX780BENG
  • Applications: Battery management (e.g., portable devices, medical equipment)

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess