EN
  • EN
  • DE

SI4430DY-T1-E3

Part No SI4430DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189867-SI4430DY-T1-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI4430DY-T1-E3 CAD Model

Description

The SI4430DY-T1-E3 is a P-Channel MOSFET from Vishay Siliconix, designed for load switching and power management applications. The '-T1' suffix indicates tape and reel packaging for automated assembly, while '-E3' signifies that the component is lead-free and RoHS compliant. It leverages Vishay's advanced MOSFET technology to deliver efficient performance and low on-resistance.

Applications:

  • DC-DC Converters: Commonly used in synchronous rectification stages to enhance converter efficiency.
  • Load Switching: Enables efficient control of power distribution in various electronic systems.
  • Power Management Circuits: Suitable for regulating power in portable devices, laptops, and other battery-powered equipment.
  • Battery Protection Circuits: Protects battery packs from overcharge, over-discharge, and short-circuit conditions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and reduces heat generation, improving overall system efficiency.
  • Low Gate Charge (Qg): Allows for faster switching speeds and reduces switching losses, contributing to enhanced performance.
  • TrenchFET® Power MOSFET Technology: Provides efficient power handling capabilities and improved switching characteristics.
  • 100% Rg Tested: Guarantees robustness and reliability, ensuring stable performance under various operating conditions.
  • Tape and Reel Packaging (-T1): Facilitates automated assembly processes, reducing manufacturing costs and improving throughput.
  • Lead (Pb)-free and RoHS Compliant (-E3): Meets environmental regulations, ensuring compliance with global standards.
  • Halogen-free According to IEC 61249-2-21 Definition: Further enhances environmental friendliness.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to higher efficiency in power conversion applications, reducing energy consumption.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management and improving system reliability.
  • Faster Switching Speed: Low gate charge enables faster switching, allowing for higher frequency operation and smaller component sizes.
  • Enhanced Reliability: Robust design and testing ensure stable performance under diverse operating conditions.
  • Automated Assembly: Tape and reel packaging facilitates efficient and cost-effective manufacturing processes.
  • Environmentally Friendly: Lead-free and RoHS compliant design minimizes environmental impact.

Technical Specifications:

The SI4430DY-T1-E3 has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of typically around -6.4A, depending on the specific operating conditions and package. The on-resistance (RDS(on)) is typically in the milliohm range. It is available in a standard SO-8 package and supplied in tape and reel format.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,041 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess