EN
  • EN
  • DE

DSC1001CI2-025.0000

Part No DSC1001CI2-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201271-DSC1001CI2-025.0000
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-025.0000 CAD Model

Description

Product Overview: DSC1001CI2-025.0000

Microchip Technology's DSC1001CI2-025.0000 is a high-performance, precision silicon MEMS oscillator that offers an ideal combination of low power consumption, excellent stability, and high reliability in a compact ceramic package. This oscillator is designed to meet the stringent demands of modern electronic systems, making it a perfect choice for a variety of applications including telecommunications, networking, and industrial markets.

Key Features

  • Frequency: The DSC1001CI2-025.0000 model boasts a fixed frequency of 25.0000 MHz, providing a stable clock reference for your system.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, allowing for flexibility in different design architectures and power management strategies.
  • Low Power Consumption: This oscillator is designed for energy-efficient performance, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide temperature range, typically from -40°C to +85°C.
  • Package: The DSC1001CI2-025.0000 is housed in a compact 4-SMD, no lead package, which saves valuable board space and is compatible with standard PCB manufacturing processes.
  • Output Type: The device provides a CMOS output, which is commonly used in digital circuits, providing compatibility with a broad range of microcontrollers and digital ICs.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the DSC1001CI2-025.0000 is no exception. It is designed to meet the high-reliability standards required in mission-critical applications, ensuring long-term stability and performance.

Applications

The DSC1001CI2-025.0000 can be utilized in various applications that require a stable and reliable clock source. Its low jitter and high-frequency stability make it an excellent choice for use in:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Portable electronics
  • IOT devices

With its outstanding features and proven reliability, the DSC1001CI2-025.0000 from Microchip Technology represents a versatile and dependable solution for your timing requirements.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6509 $57.7815
75+ $1.3546 $101.5950
115+ $1.3122 $150.9030
160+ $1.2699 $203.1840
205+ $1.2276 $251.6580
275+ $1.1006 $302.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess