EN
  • EN
  • DE

SI4128DY-TI-GE3

Part No SI4128DY-TI-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189826-SI4128DY-TI-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4128DY-TI-GE3 CAD Model

Description

The SI4128DY-TI-GE3 is a P-Channel MOSFET from Vishay, designed for load switching and power management applications, offering a balance of performance and efficiency. It's optimized for use in portable devices and other applications where power efficiency is critical. The low on-resistance minimizes power loss, while the fast switching speed allows for efficient operation in high-frequency circuits.

Applications

  • Load Switching: Efficiently controls power to different circuit sections, reducing unnecessary power consumption.
  • Power Management in Portable Devices: Optimizes power usage in devices like smartphones and tablets to extend battery life.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and efficient power conversion.
  • Battery Management Systems (BMS): Suitable for battery protection and management circuitry in various applications.
  • Solid-State Relays: Can be used to construct solid-state relays for switching applications.

Features

  • P-Channel MOSFET: Simplifies high-side switching implementations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low-voltage logic signals.
  • Small Footprint: The surface-mount package allows for compact designs.
  • High Drain Current (ID): Capable of handling substantial current loads.
  • Fast Switching Speed: Enables efficient switching performance.

Benefits

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to higher system efficiency.
  • Extended Battery Life: Optimized power management increases battery life in portable applications.
  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching.
  • Compact Size: Small footprint allows for smaller and more compact product designs.
  • Enhanced Reliability: Robust design and construction ensure reliable operation.
  • RoHS Compliant: Complies with environmental regulations.

Additional Details

The SI4128DY-TI-GE3 is available in a standard surface-mount package for ease of assembly. The datasheet provides detailed electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) ratings. Thermal resistance values are also specified, and proper thermal management techniques should be implemented in high-power applications. The device is lead-free and compliant with RoHS environmental standards. The “TI” in the part number indicates tape and reel packaging, and “GE3” signifies it is a lead-free and RoHS-compliant device. Always consult the official datasheet for the most accurate and up-to-date specifications before use in a design.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess