EN
  • EN
  • DE

SI2323CDS-T1-E3

Part No SI2323CDS-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189612-SI2323CDS-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2323CDS-T1-E3 CAD Model

Description

The SI2323CDS-T1-E3 is an N-channel MOSFET manufactured by Vishay Siliconix. Designed for low-voltage, high-speed switching applications, it is commonly used in power management circuitry of portable devices and various electronic systems. The 'T1' suffix indicates tape and reel packaging optimized for automated assembly lines, and the 'E3' signifies compliance with RoHS standards, making it lead-free and halogen-free.

Applications:

  • Load Switching: Utilized for efficient power switching in portable devices, computers, and other electronic systems.
  • DC-DC Conversion: Suitable for use in DC-DC converters where efficient voltage regulation is required.
  • Power Management: Integrated into power management circuits for optimized power distribution and control.
  • Battery Charging: Used in battery charging and discharging circuits to control current flow.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency in switching applications.
  • TrenchFET® Power MOSFET: Provides high power density and optimized switching performance.
  • Logic Level Gate Drive: Enables direct drive from logic circuits, simplifying design.
  • Small Footprint: Comes in a compact PowerPAK® SC-70 package for space-constrained applications.
  • Tape and Reel Packaging: Optimized for high-volume automated assembly processes.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits:

  • Enhanced Efficiency: Low on-resistance reduces power dissipation, leading to improved system efficiency.
  • Compact Design: Small package allows for high-density circuit board layouts.
  • Simplified Usage: Logic level gate drive simplifies the interface with microcontrollers and other digital logic circuits.
  • Reliable Performance: Designed for consistent and reliable performance across a wide range of operating conditions.
  • Cost-Effective: Provides an efficient and reliable switching solution at a competitive price point.

Additional Details:

The SI2323CDS-T1-E3 has a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating of 4.9A. Its on-resistance (RDS(on)) is typically 22 mΩ at VGS = 4.5V and 33 mΩ at VGS = 2.5V. The PowerPAK® SC-70 package provides excellent thermal performance for its size. The logic level gate drive makes it easily controllable with microcontrollers and other digital logic circuits. Tape and reel packaging is standard for automated assembly, and the device is fully RoHS compliant.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,080 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess