The VCC1-B3E-125M000 is a high-performance, precision voltage-controlled crystal oscillator (VCXO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is tailored for telecommunications, networking, and embedded systems that require stable and accurate timing solutions.
With a frequency of 125 MHz, the VCC1-B3E-125M000 provides a reliable clock source for high-speed digital systems. The VCXO operates with a supply voltage of 3.3V, making it compatible with a wide range of modern electronic devices. Its low jitter and phase noise characteristics ensure minimal signal degradation, which is critical for applications such as data transmission and high-speed digital signal processing.
The oscillator's compact surface-mount package allows for easy integration into space-constrained designs, while its industrial temperature range of -40°C to 85°C ensures reliable operation under varying environmental conditions. This makes the VCC1-B3E-125M000 an ideal choice for demanding applications in harsh environments.
One of the key features of the VCC1-B3E-125M000 is its electronic frequency control (EFC) which provides excellent frequency stability. This allows for precise tuning of the output frequency to compensate for frequency drift or to lock it to an external reference signal. The VCXO's fast start-up time is also beneficial for systems that require quick initialization or that operate intermittently.
In summary, the Microchip Technology VCC1-B3E-125M000 VCXO is a robust, high-frequency timing solution that offers exceptional performance for a variety of applications. Its precision, stability, and reliability make it a go-to choice for engineers and designers looking to enhance the performance of their digital systems.