EN
  • EN
  • DE

SI2302DY-T1-E3

Part No SI2302DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189577-SI2302DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2302DY-T1-E3 CAD Model

Description

The SI2302DY-T1-E3 is a 20V N-Channel MOSFET from Vishay, designed for various low voltage switching applications. It is known for its low on-resistance, which contributes to high efficiency and reduced power dissipation. This MOSFET is commonly used in portable devices and power management circuits where minimizing energy loss is crucial.

Applications:

  • Load Switching: Used to control power to various components in electronic devices.
  • DC-DC Conversion: Implemented in voltage regulators and converters for efficient power conversion.
  • Power Management: Found in portable devices like smartphones and tablets for efficient power distribution.
  • Battery Management: Integrated in battery charging and protection circuits.
  • LED Driving: Used to control current and brightness in LED lighting applications.

Features:

  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage: Allows direct drive from logic circuits.
  • Small SOT-23 Package: Enables compact designs.
  • High-Speed Switching: Facilitates rapid switching times.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved Efficiency: Reduces power dissipation and extends battery life.
  • Compact Design: Small footprint ideal for portable devices.
  • Enhanced Reliability: Solid-state construction ensures durability.
  • Simplified Circuit Design: Low gate voltage allows direct MCU control.
  • Optimized Thermal Performance: Efficient heat dissipation from the SOT-23 package.

The Vishay SI2302DY-T1-E3 is an N-Channel MOSFET with a Drain-Source Voltage (VDS) of 20V and a continuous Drain Current (ID) rating that depends on the operating temperature and mounting conditions. It is typically used in applications requiring efficient power switching and low on-resistance. The device is available in a small SOT-23 package and is RoHS compliant, making it suitable for environmentally conscious applications. Its fast switching speeds and low gate threshold voltage make it a practical choice for many modern electronic designs. The low on-resistance of this MOSFET is crucial for minimizing power loss in the form of heat. It is designed to efficiently switch power in various low-voltage circuits. Due to its electrical characteristics, the SI2302DY-T1-E3 is often preferred in battery-powered devices where energy conservation is of utmost importance. The T1 suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess