EN
  • EN
  • DE
  • IT

43045-2020

Part No 43045-2020
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Vertical, with Solder Tab, 20 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815613-43045-2020
Ultra Librarian 3D Model Ultra Librarian 43045-2020 CAD Model

Description

The Molex, LLC 43045-2020 is a Micro-Fit 3.0 header designed for wire-to-board connections, offering a compact and reliable interconnect solution. Part of the Micro-Fit 3.0 connector system, it's known for its high current carrying capacity and dependable performance in a variety of applications.

Applications:

  • Power supplies
  • Industrial automation
  • Robotics
  • Consumer electronics
  • Automotive systems

Features:

  • Micro-Fit 3.0 Design: Offers a compact solution for high-density connections.
  • 20 Circuits: Accommodates a larger number of connections in a single header.
  • Dual Row: Increases connection density while optimizing board space.
  • Through-Hole Mounting: Provides a robust and secure mechanical connection to the PCB.
  • Polarization: Ensures correct mating and prevents damage from misaligned connections.

Benefits:

  • Increased Reliability: Offers a stable and dependable connection for critical applications.
  • Streamlined Assembly: Simplifies the manufacturing process.
  • Optimized PCB Space: Allows for denser component placement.
  • Mismating Prevention: Reduces the risk of damage due to incorrect connections.
  • Cost-Effective: Provides a reliable connection solution at a competitive price point.

Additional Details:

The 43045-2020 header is constructed from high-temperature thermoplastic, making it suitable for reflow soldering processes. It has a flammability rating of UL 94V-0 for safety. The header is designed to mate with Micro-Fit 3.0 receptacles. The design includes polarization to ensure correct alignment during mating. The Micro-Fit 3.0 system delivers a high current carrying capacity within a compact footprint. With a broad range of options available, including different circuit sizes, plating materials, and mounting configurations, it provides flexibility to meet various application needs. The robust design ensures consistent and reliable performance in demanding environments.

You May Also Be Interested in

CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess