EN
  • EN
  • DE

SI1488DH-T1-E3

Part No SI1488DH-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 20-V (D-S) MOSFET | MOSFET N-CH 20V 6.1A SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 6.1A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 49mOhm at 4.6A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 950mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 10nC at 5V
Gate Source Voltage (Maximum) ±8V
Input Capacitance (Ciss) (Maximum) at Vds 530pF at 10V
Power Dissipation (Maximum) 1.5W, 2.8W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SC-70-6 (SOT-363)
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720320-SI1488DH-T1-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1488DH-T1-E3 CAD Model

Description

The electronic component with Id 692147 is a MOSFET manufactured by Vishay Siliconix. The Win Source Part Number for this product is 720320-SI1488DH-T1-E3.

  • Mounting Style: SMD
  • Transistor Polarity: N-Channel
  • Product Category: Discrete Semiconductor Products
  • Supplier Device Package: SC-70-6 (SOT-363)
  • Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
  • Temperature Range: -55°C to 150°C
  • Manufacturer Package: 6-TSSOP, SC-88, SOT-363
  • Power Dissipation (Maximum): 1.5W, 2.8W
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Vds - Drain-Source Breakdown Voltage: 20V
  • Id - Continuous Drain Current: 6.1A
  • Rds On (Maximum) @ Id, Vgs: 49mOhm @ 4.6A, 4.5V
  • Gate Source Voltage(th) (Maximum) @ Id: 950mV @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 5V
  • Gate Source Voltage (Maximum): ±8V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 530pF @ 10V

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess