EN
  • EN
  • DE

S472K69X7RP65K7

Part No S472K69X7RP65K7
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 4700PF 2KV X7R RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 4700pF
Tolerance ±10%
Voltage Rating 2000V (2kV)
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Through Hole
Win Source Part Number 211226-S472K69X7RP65K7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S472K69X7RP65K7 CAD Model

Description

The S472K69X7RP65K7 is a ceramic multilayer capacitor (MLCC) manufactured by Vishay. This capacitor is designed for surface mount technology (SMT) and offers a combination of high capacitance, small size, and reliable performance, making it suitable for a broad range of applications.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • Automotive electronics
  • Industrial control systems

Features

  • Multilayer ceramic construction
  • Surface mount device (SMD)
  • High capacitance value (4.7 nF)
  • Voltage rating of 63V
  • X7R dielectric material
  • Operating temperature range: -55°C to +125°C

Benefits

  • Efficiently decouples noise in digital circuits.
  • Suitable for applications requiring stable capacitance over temperature and voltage variations.
  • Compact size allows for high-density circuit designs.
  • Designed for automated assembly processes.
  • High reliability for demanding industrial and automotive applications.

Detailed Specifications

The S472K69X7RP65K7 capacitor has a capacitance value of 4.7 nF (nanoFarads), indicated by the '472' in the part number. The 'K' signifies a capacitance tolerance of ±10%. Its voltage rating is 63V, suitable for various low to medium voltage applications. The X7R dielectric material provides stable performance across a temperature range of -55°C to +125°C, with a capacitance variation of ±15%. The component is designed for surface mount soldering, and its compact size allows for efficient use of board space. The part is commonly used in automotive applications.

This Vishay MLCC is a reliable and versatile component used in a wide array of electronic circuits. Its combination of high capacitance, stable performance, and small size makes it an excellent choice for modern electronic designs. The X7R dielectric ensures minimal capacitance drift with temperature and voltage, guaranteeing consistent performance over the capacitor's lifespan. Its suitability for automotive and industrial applications highlights its robustness and reliability in demanding environments.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess