EN
  • EN
  • DE

S1G-6904HE3/61T

Part No S1G-6904HE3/61T
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089733-S1G-6904HE3/61T
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1G-6904HE3/61T CAD Model

Description

The S1G-6904HE3/61T is a surface-mount rectifier manufactured by Vishay. This device is designed for high-efficiency rectification in a variety of applications, offering reliable performance and compact size. As a rectifier, its primary function is to convert alternating current (AC) to direct current (DC).

Applications

  • Switching Mode Power Supplies (SMPS): Used in the output rectification stage for efficient DC power conversion.
  • Adapters: AC/DC adapters for electronic devices such as laptops, mobile phones, and other portable equipment.
  • LED Lighting: Rectification of AC power for LED driver circuits.
  • Freewheeling Diode: Protecting inductive loads from voltage spikes in various electronic circuits.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • General Purpose Rectification: Standard AC to DC conversion in various electronic systems.

Features

  • High Surge Current Capability: Withstands high surge currents, providing robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency during operation.
  • Surface Mount Package: Compact SMB (DO-214AA) package for space-saving PCB assembly.
  • Glass Passivated Chip Junction: Enhances reliability and stability of the rectifier.
  • High Temperature Soldering: Capable of withstanding high-temperature soldering processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and higher efficiency in power conversion applications.
  • Compact Design: Small surface mount package enables miniaturization of electronic devices.
  • Enhanced Reliability: Glass passivated chip junction ensures long-term stability and reliability.
  • Robust Performance: High surge current capability provides protection against transient voltage events.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.
  • Simplified Assembly: Surface mount design simplifies PCB assembly processes.

Additional Details

The S1G-6904HE3/61T has a repetitive peak reverse voltage (VRRM) of typically 400V and a forward current (IF) of 1.0A. The maximum forward voltage (VF) at 1.0A is typically around 1.1V. Its operating junction temperature ranges from -55°C to +150°C. The SMB (DO-214AA) package has standardized dimensions, facilitating easy integration into PCB layouts. Always consult the official Vishay datasheet for detailed electrical characteristics, thermal specifications, and recommended soldering profiles to ensure optimal performance and reliability.

You May Also Be Interested in

Level One
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess