EN
  • EN
  • DE

AS215-92LF

Part No AS215-92LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SP2T SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 500MHz
Frequency - Upper 3GHz
Isolation @ Frequency 20dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.5dB @ 3GHz
IIP3 40dBm (typ)
Circuit SPDT
P1dB 27dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.8V
RF Type Bluetooth
Case / Package SC-70-6
Win Source Part Number 1018529-AS215-92LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS215-92LF CAD Model

Description

The Skyworks Solutions Inc. electronic component (product) with Win Source Part Number 1018529-AS215-92LF is an active product under the category of RF/IF and RFID.

  • Win Source Part Number: 1018529-AS215-92LF
  • Status: Active
  • Category: RF/IF and RFID
  • Packaging: Reel - TR
  • Impedance: 50 Ohm
  • Circuit: SPDT
  • Frequency Range: 500MHz to 3GHz
  • Isolation @ Frequency: 20dB @ 3GHz (typ)
  • Insertion Loss @ Frequency: 0.5dB @ 3GHz
  • IIP3: 40dBm (typ)
  • P1dB: 27dBm
  • Supply and Demand Status: Balance
  • Case / Package: SC-70-6
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage - Operating: 1.8V

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9473 $61.5745
150+ $0.7773 $116.5950
235+ $0.7530 $176.9550
320+ $0.7287 $233.1840
410+ $0.7045 $288.8450
550+ $0.6316 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess