EN
  • EN
  • DE
  • IT

RTA02-4D220JTH

Part No RTA02-4D220JTH
Manufacturer Vishay
Catalog Custom Parts (N - R)
Description 4 x22 Ohm TC200 ±5% 0402 Network SMD Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120142-RTA02-4D220JTH
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTA02-4D220JTH CAD Model

Description

The RTA02-4D220JTH is a thick film chip resistor array manufactured by Vishay. This array consists of multiple resistor elements in a single package, allowing for efficient use of board space and simplified assembly in various electronic circuits.

Applications:

  • Pull-up/pull-down resistor networks: Used for setting logic levels in digital circuits.
  • Voltage dividers: Creating specific voltage levels for analog circuits.
  • Current limiting in LED circuits: Providing controlled current to LEDs.
  • Sense resistors in power supplies: Monitoring current flow in power regulation circuits.
  • General-purpose resistor networks: Replacing multiple discrete resistors to save space and assembly time.

Features:

  • Resistor array: Contains multiple resistors in a single package.
  • Thick film technology: Ensures good stability and reliability.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Compact size: Saves valuable board space.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Reduced component count: Simplifies BOM (Bill of Materials) and reduces assembly time.
  • Space saving: Smaller footprint compared to using multiple discrete resistors.
  • Improved reliability: Fewer solder joints contribute to increased circuit reliability.
  • Cost-effective: Can reduce overall system cost compared to using individual resistors.

Technical Specifications:

The RTA02-4D220JTH features four isolated resistors. The resistance value is 22Ω (220 = 22 x 10^0). The 'J' likely indicates a tolerance of ±5%. The package is typically a small outline package (SOP) or similar SMT package. The power rating per resistor and the overall package power rating will depend on the specific series and should be verified in the Vishay datasheet. Refer to the datasheet for details on the operating temperature range, voltage rating, and other critical parameters.

You May Also Be Interested in

Conexant Systems
Lowest to $14.6893
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
NANYA
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
IBM
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
IBM
Need more? Email Us
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14,290+ $0.0035 $50.0150
35,715+ $0.0028 $100.0020
53,575+ $0.0028 $150.0100
74,075+ $0.0027 $200.0025
96,155+ $0.0026 $250.0030
130,435+ $0.0023 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,040 pieces
MOQ: 14290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess