EN
  • EN
  • DE

RSSD25168A1000JB06

Part No RSSD25168A1000JB06
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description ADJ PWR RES 100 OHM 200W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 Ohms
Power (Watts) 200 W
Tolerance ±5%
Adjustment Type Slide
Diameter 1.063" OD, 0.646" ID (27.00mm x 16.40mm)
Length 6.614" (168.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576675-RSSD25168A1000JB06
Ultra Librarian 3D Model Ultra Librarian RSSD25168A1000JB06 CAD Model

Description

N

You May Also Be Interested in

Ohmite
75W 500 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 6.3 OHM 300W CHAS MT
Need more? Email Us
Vishay
RESISTOR 22 OHM 100W 5% WW
Need more? Email Us
Ohmite
ADJ PWR RES 800M OHM 300W CHAS
Need more? Email Us
ETI Systems
LINEAR POT 10K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 16 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 1K OHM 100W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess