EN
  • EN
  • DE

1SMA5923BTG

Part No 1SMA5923BTG
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814933-1SMA5923BTG
Ultra Librarian 3D Model Ultra Librarian 1SMA5923BTG CAD Model

Description

Product Overview: 1SMA5923BTG from ON Semiconductor

The 1SMA5923BTG is a robust surface-mount Zener diode from ON Semiconductor, designed to provide precision voltage regulation in a wide array of electronic applications. This Zener diode is an ideal choice for professionals seeking a reliable solution for voltage clamping, voltage stabilization, and wave shaping in their circuit designs. Catering to modern compact device requirements, this product is housed in a small SMA package, making it suitable for high-density circuit boards.

Key Features

  • Voltage Range: The 1SMA5923BTG offers a nominal Zener voltage of 13V, making it versatile for various applications that require a specific voltage regulation.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can withstand significant power levels, providing a stable Zener voltage under a range of operating conditions.
  • High Surge Capability: The device is capable of handling surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the circuit.
  • Temperature Stability: It features excellent stability over a broad temperature range, maintaining consistent performance from -55°C to +150°C.
  • Tolerance: The Zener voltage tolerance is ±5%, which is suitable for most precision regulation tasks.

Applications

  • Power Management
  • Voltage Regulation Modules
  • Overvoltage Protection Circuits
  • Consumer Electronics
  • Telecommunication Devices
  • Computer Motherboards

The 1SMA5923BTG is manufactured by ON Semiconductor, a company known for its commitment to innovation and quality in the semiconductor industry. This product is a testament to their dedication to providing components that enhance system reliability and performance. Whether it's for commercial, industrial, or high-reliability applications, the 1SMA5923BTG Zener diode is an excellent choice for designers and engineers looking for a compact, high-performance voltage regulation solution.

With its combination of features, the 1SMA5923BTG from ON Semiconductor is a versatile component that offers reliable performance for a wide range of electronic circuits, ensuring that your designs are both efficient and robust.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess