The RGP02-20E-4 is a fast recovery rectifier diode from Vishay. It is designed for applications requiring efficient and rapid switching capabilities. The diode converts alternating current (AC) into direct current (DC) with minimal switching losses, making it suitable for high-frequency circuits.
Applications
- High-frequency power supplies
- Freewheeling diodes in motor control circuits
- Snubber circuits
- Inverters
- DC-DC converters
Features
- Fast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Glass passivated junction
- RoHS compliant
- Plastic case with UL flammability classification 94V-0
Benefits
- Improved efficiency in high-frequency applications due to fast recovery.
- Reduced power loss due to low forward voltage drop.
- Enhanced reliability and protection of downstream components due to high surge current capability.
- Safe operation due to flame-retardant plastic case.
- Environmentally friendly due to RoHS compliance.
Additional Details
The RGP02-20E-4 features a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 1.5A. Its fast reverse recovery time, typically around 75 ns, minimizes switching losses in high-frequency circuits. The glass-passivated junction ensures stable and reliable performance. The diode is packaged in a molded plastic case with UL flammability classification 94V-0, providing added safety. The operating junction temperature ranges from -65°C to +150°C. The surge overload rating is 50A peak, providing robust protection against transient voltage spikes. The low forward voltage drop reduces power dissipation and increases overall circuit efficiency.