The 74LVX4245WM from ON Semiconductor is a versatile, high-performance dual-supply voltage level translator, designed for use in mixed 3.3V/5V systems. This integrated circuit is part of the low-voltage CMOS technology range and offers a non-inverting bus transceiver with two separate power supply rails. It is an ideal solution for interfacing devices operating at different voltage levels within the same system.
Key Features
- Dual-Supply Operation: The 74LVX4245WM operates between 2.7V and 5.5V on the A side and between 2.7V and 5.5V on the B side, allowing for seamless translation between 3.3V and 5V logic levels.
- High-Speed Performance: This device is capable of supporting high-speed data transfer rates, making it suitable for high-performance applications.
- Low Power Consumption: ON Semiconductor's advanced CMOS technology ensures low power dissipation, which is critical for power-sensitive designs.
- Bi-Directional Interface: With bi-directional data flow, the 74LVX4245WM is flexible and can be used in a variety of data communication roles.
- Multiple Package Options: This product is available in SOIC-20 Wide Body (WB) package, providing a compact solution for space-constrained applications.
Applications
The 74LVX4245WM is designed for a wide range of applications, including but not limited to:
- Multivoltage systems
- Data communication and networking
- Signal bridging between different voltage domains
- Microprocessor or microcontroller interfacing
- Portable devices and consumer electronics
Product Specifications
With its robust design, the 74LVX4245WM offers the following specifications:
- Supply Voltage (VCC A/B): 2.7V – 5.5V
- High-Level Input Voltage (VIH): 2.0V minimum
- Low-Level Input Voltage (VIL): 0.8V maximum
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay (tpd): Low skew for synchronous operation
For electronic designers looking for a reliable level shifter capable of bridging the gap between different logic levels, the ON Semiconductor 74LVX4245WM is an excellent choice, offering both versatility and performance in a compact package.