EN
  • EN
  • DE

RE60N1001C02

Part No RE60N1001C02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 1K Ohm 1% 5W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Aluminum
Composition Wirewound
Depth 16.41 mm
Height 8.13 mm
Length 28.58 mm
Max Operating Temperature 250 °C
Military Standard MIL-PRF-18546
Min Operating Temperature -55 °C
Packaging Bulk
Power Rating 5 W
Resistance 1 kΩ
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Termination Axial
Tolerance 1 %
Width 16.41 mm
Win Source Part Number 1218984-RE60N1001C02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE60N1001C02 CAD Model

Description

The Vishay RE60N1001C02 is a wirewound resistor with a resistance of 1 kΩ and a power rating of 5 W.

  • Tolerance: 1%
  • Temperature Coefficient: 20 ppm/°C
  • Package: Bulk
  • Termination: Axial
  • Length: 28.58 mm
  • Width: 16.41 mm
  • Height: 8.13 mm
  • Composition: Aluminum
  • RoHS Compliance: Yes
  • Military Standard: MIL-PRF-18546.

You May Also Be Interested in

Ohmite
RES CHAS MNT 1 OHM 10% 330W / 1 Ohms ±10% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 15 OHM 5% 50W / 15 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $10.5286
Ohmite
RES CHAS MNT 250K OHM 5% 50W / 250 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $22.5695
TE Connectivity
RES CHAS MNT 2.2 OHM 5% 75W / 2.2 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Need more? Email Us
Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us
Vishay
Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM
Need more? Email Us
Vishay
Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Vishay
Res Wirewound 50 Ohm 1% 50W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Stackpole Electronics Inc.
RES 10 OHM 1% 1W 2615 / 10 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess