EN
  • EN
  • DE

VXC4-1B1-10M0000000

Part No VXC4-1B1-10M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description VXC4-1B1-10M0000000 / Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Win Source Part Number 1104312-VXC4-1B1-10M0000000
Ultra Librarian 3D Model Ultra Librarian VXC4-1B1-10M0000000 CAD Model

Description

Microchip Technology VXC4-1B1-10M0000000 Product Overview

The VXC4-1B1-10M0000000 is a cutting-edge, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic applications, providing reliability and efficiency for a wide range of uses.

The VXC4-1B1-10M0000000 is part of Microchip's extensive product lineup, which includes microcontrollers, mixed-signal, analog, and Flash-IP solutions. With its robust design and advanced technology, this product is well-suited for applications in the automotive, industrial, aerospace, and consumer electronics sectors, among others.

Key Features:

  • High Precision: Engineered for accuracy, it delivers reliable performance with minimal deviation, making it ideal for critical applications where precision is paramount.
  • Robustness: Built to withstand harsh environments, this product offers durability and a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Integration: The VXC4-1B1-10M0000000 is designed for seamless integration into existing systems, with compatibility that ensures smooth operation within a diverse range of electronic architectures.
  • Energy Efficiency: Energy conservation is a key consideration in its design, offering low power consumption to help reduce overall system energy requirements.
  • Customization: Microchip Technology understands that one size does not fit all, which is why this product offers options for customization, allowing it to meet the specific needs of your project.

Applications:

The VXC4-1B1-10M0000000 can be utilized in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Aerospace and defense electronics
  • Consumer electronics
  • Communication infrastructure

With its robust feature set and flexible application range, the VXC4-1B1-10M0000000 from Microchip Technology stands out as a versatile and dependable component for your next project or product design. Trust in Microchip Technology to deliver performance and quality that will keep your systems running smoothly and efficiently.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5975 $62.3900
10+ $12.7980 $127.9800
14+ $12.3980 $173.5720
20+ $11.9981 $239.9620
25+ $11.5982 $289.9550
34+ $10.3984 $353.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess