The PTN0603E3301BSTS is a thick film resistor from Vishay's PTN series. It is designed for general purpose applications requiring a stable and reliable resistive element in a small surface-mount package.
Applications
- Current limiting in LED lighting circuits.
- Voltage division in sensor circuits.
- Pull-up or pull-down resistors in digital circuits.
- Feedback resistors in amplifier circuits.
- General purpose resistance in various electronic circuits.
Features
- Small 0603 case size.
- Thick film technology for stability.
- 3.3 kΩ resistance value.
- ±0.1% resistance tolerance.
- ±25 ppm/°C temperature coefficient of resistance (TCR).
- Operating temperature range of -55°C to +155°C.
- Lead-free and RoHS compliant.
Benefits
- Precise resistance value ensures accurate circuit performance.
- Excellent stability over temperature variations.
- Small size allows for high-density circuit designs.
- Reliable performance in demanding environments.
- Compliant with environmental regulations.
Additional Details
The PTN0603E3301BSTS is a surface-mount resistor with a 0603 package size, which corresponds to dimensions of 1.6 mm x 0.8 mm. The resistor is manufactured using a thick film process, which involves depositing a resistive paste onto a ceramic substrate and then firing it at high temperature. This process results in a stable and reliable resistive element. The resistor has a resistance value of 3.3 kΩ with a tolerance of ±0.1%. This means that the actual resistance value of the resistor will be within ±0.1% of the nominal value of 3.3 kΩ. The resistor also has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. This means that the resistance value of the resistor will change by ±25 parts per million for every degree Celsius change in temperature. The resistor is rated for an operating temperature range of -55°C to +155°C. The power rating is typically 100mW. The resistor is lead-free and RoHS compliant, which means that it does not contain any hazardous substances.