EN
  • EN
  • DE

LE25S20FDW00-AH

Part No LE25S20FDW00-AH
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH MEM 2MBIT SPI 8SOIC / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number LE25S20
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0071
Win Source Part Number 1195711-LE25S20FDW00-AH
Ultra Librarian 3D Model Ultra Librarian LE25S20FDW00-AH CAD Model

Description

The LE25S20FDW00-AH is a high-performance, low-power Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor, a leading force in the semiconductor industry. This device is specifically designed to meet the rigorous demands of modern electronic systems, providing reliable data storage with a robust feature set.

Key Features

  • Memory Size: The LE25S20FDW00-AH offers 2 Mbit of memory, accommodating the storage needs for a variety of applications.
  • Interface: It utilizes a standard Serial Peripheral Interface (SPI) for communication, enabling high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates within a range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Operating Temperature: With an operating temperature range from -40°C to +85°C, this EEPROM can reliably function in diverse environmental conditions.
  • Write Protection: It features hardware and software protection mechanisms to prevent inadvertent writes, ensuring data integrity.
  • Endurance: The EEPROM boasts a high endurance level with a minimum of 1 million write cycles per memory cell, making it suitable for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a stable and long-lasting storage solution.

Applications

The versatility of the LE25S20FDW00-AH allows it to be integrated into a wide array of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Smart meters
  • Healthcare devices
  • Internet of Things (IoT) devices

Conclusion

The ON Semiconductor LE25S20FDW00-AH EEPROM is an ideal storage solution for designers looking for a dependable and flexible non-volatile memory component. Its combination of high endurance, data retention, and wide operating range, along with its protective features, make it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess