EN
  • EN
  • DE

NTCS0603E3333FHT

Part No NTCS0603E3333FHT
Manufacturer Vishay
Catalog OEM Souring
Description NTC thermistor NTC 33Kohms 1%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469642-NTCS0603E3333FHT
Manufacturer Vishay
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Resistance in Ohms @ 25°C 33k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B25/85 3860K
Operating Temperature -40°C ~ 150°C
Power - Max 125mW
Mounting Type Surface Mount
Grade Automotive
Qualification AEC-Q200
Package / Case 0603 (1608 Metric);5;9;7;10;8;3;4;2;1;535;1528;3475;570;45;600371;3838;4022;4728;2170;118;317;966;267;283;5082;495;1939;1409;480;2315;478;18;2259;23;490;3514;273;10;2046;4235;4008;4316;1862;3442;4378;1568;408;587;445;600350;17;223;1712;1912;602068;95;5555;56;541;13;818;0;10859;7464;10308;1014;2537;10309;7468;7472;16520;28690;10310;3858;3860;14252;5800;10312;10263;12181;12184;21015;91061;89876;89877;89878;79841;79842;79843;79844;79845;79846;79847;79848;79909;79910;79911;83268;79912;90529;90530;90531;90532;103740;7832;636;2159;16386;108222;108202;88861;38531;4656;127453;14365;6828;80369;1012;108660;108649;108643;108641;108698;108640;108647;108637;108646;108659;108638;108661;108654;108635;108636;108642;108639;108693;6841;80367;2344;52544;10799;4872;12881;109553;53;80330;80331;59141;120489;10224;59143;120490;87882;120491;10120;10121;10122;77838;77839;77840;77841;77842;77843;98479;98480;57442;80332;80333;57101;80334;129906;129907;5908;114647;114648;114645;114649;114646;114644;114643;91389;14342;10798;14195;1054;10797;25320;10148;5164;3586;10074;10075;10076;15150;1301;10796;493;105332;10795;10794;10793;10792;10791;10790;10789;10788;122162;10787;122155;122165;98243;122160;122161;122156;122166;122157;122164;10421;10469;120493;30892;15072;122163;122158;1237;54629;14002;63412;24195;11295;29232;15076;15539;8995;120492;21440;5866;104429;21519;5325;10786;10785;60842;34871;5219;65309;74644;102388;15160;3215;38;14309;13364;5753;130042;130041;39079;1846;56;81965;10784;52896;10783;10077;13832;13830;10078;10079;16888;13342;5729;104264;30351;19054;10805;10030;10031;10032;10069;10781;10062;3894;80746;63704;48587;10413;10414;10415;10416;58348;10063;10064;10065;97492;65257;25321;117861;10780;123545;10066;6705;74206;97493;97494;107133;107132;97495;97496;107135;107134;18793;5873;10023;10024;10025;76913;48592;50180;113153;50179;20862;87954;10373;78010;123637;101752;101753;101754;120494;120495;120496;120497;120498;128802;10673;110623;10417;107369;10067;123546;48589;117860;37490;117859;10779;10778;10776;10026;10027;64287;55373;15090;5155;6489;126680;128780;100829;100830;1075;4409;1080;25817;91390;10775;10774;10773;10772;10771;10770;10769;10768;10767;10766;10765;10764;10763;10762;10761;10760;10759;10758;10757;10756;10755;10754;10752;10751;10753;63150;1322;1309;104463;90904;5156;10029;10028;260;1290;127200;10372;1324;13679;40729;6033;10853;5040;50192;106171;106205;6181;10856;10855;10854;30137;55;45860;1308;8;62;262;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;31471;39665;49066;53242;121326;125536;130393;169295;173240;203167;209439;229001;249730;254150;267825;270062;281410;63986;80383;88044;97513;103710;112644;137796;146545;155383;180528;188899;192043;200237;211651;220569;223476;235406;243980;254923;264614;274754;276932;285500;288281;290295;298558;67274;77522;83141;85295;89742;99417;110352;114089;139540;147533;153137;156540;162131;181662;189463;192704;200706;212835;223807;236256;244262;255569;264850;272769;275308;277244;286011;288520;289856;292792;299002;301204;120235;45632;48500;50995;52911;52385;55218;57519;59314;61006;168079;123408;123605;123751;125131;124922;126782;126166;425384;126118;131721;134657;134400;134527;134574;136055;135338;202028;171927;172961;174016;175004;176180;179008;227707;206833;209302;210140;210716;432754;248500;726419;231799;232932;233493;233453;234945;266702;266715;251547;253653;254446;280899;270587;294205;282948;284020;305087;296576;432750;73403;65881;66268;80063;87125;103055;99147;108004;109800;142942;149125;147191;151655;158672;163259;184000;188387;190328;194510;201459;214721;224456;227054;226322;226373;238015;244942;246885;257277;262890;265315;273799;277967;280097;287248;289045;289585;
Ultra Librarian 3D Model Ultra Librarian NTCS0603E3333FHT CAD Model

Description

The NTCS0603E3333FHT, from Vishay/BC Components, is a precision NTC (Negative Temperature Coefficient) thermistor with a resistance value of 33Kohms at 25°C and a tight tolerance of 1%. Designed for temperature sensing and control in a broad range of applications, this component comes in a compact 0603 package, making it ideal for space-constrained applications. Its high accuracy and stability are achieved through Vishay's advanced manufacturing techniques, ensuring reliable performance in consumer electronics, automotive systems, and industrial equipment. The NTC thermistor's small size and high sensitivity make it an excellent choice for temperature compensation circuits, temperature monitoring, and over-temperature protection. Its ability to provide precise temperature readings helps improve the performance and efficiency of electronic systems by enabling more accurate control.

You May Also Be Interested in

Altera
FPGA MAX 10
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
FPGA
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess