EN
  • EN
  • DE
  • IT

NOMC16031002BT1

Part No NOMC16031002BT1
Manufacturer Vishay
Catalog Custom Parts (N - R)
Description Res Thin Film NET 10kOhm 0.1% 2/5W/1/2W ±25ppm/°C Isolated Molded 16-Pin SOIC SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193241-NOMC16031002BT1
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NOMC16031002BT1 CAD Model

Description

The NOMC16031002BT1 is a series of thin film chip resistor arrays manufactured by Vishay. These resistor networks are designed for a variety of general-purpose applications and feature high precision and stability. The array configuration saves board space and reduces placement costs compared to using individual resistors.

Applications:

  • Voltage Dividers: Used to create precise voltage levels for various electronic circuits.
  • Current Limiting: Used to limit the current flowing through sensitive components.
  • Pull-up/Pull-down Resistors: Used to define the logic state of digital inputs.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • LED Current Limiting: Used to limit the current flowing through LEDs to prevent damage.

Features:

  • Thin Film Technology: Provides high precision and stability.
  • Resistor Array: Contains multiple resistors in a single package, saving board space.
  • Tight Tolerance: Offers precise resistance values with low tolerance.
  • Low Temperature Coefficient: Maintains stable resistance values over a wide temperature range.
  • Surface Mount Device (SMD): Designed for easy surface mounting on printed circuit boards.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directives.

Benefits:

  • Reduced Board Space: Integrates multiple resistors into a single package, saving valuable board space.
  • Improved Precision: Thin film technology provides high precision and stability.
  • Cost Savings: Reduces placement costs compared to using individual resistors.
  • Enhanced Reliability: Stable resistance values over temperature variations ensure reliable operation.

Additional Details:

The NOMC16031002BT1 resistor arrays are available in various resistance values and configurations to meet different application requirements. The thin film technology ensures low noise and excellent long-term stability. These resistor arrays are commonly used in applications where precision and space-saving are critical.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Lowest to $66.2085
Pasternack Enterprises, Inc.
Key Specifications, Polarity: Standard, Connector Series: SMA, Connector Gender: Male, Impedance: 50 Ohm, Body Style:...
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Pericom
Need more? Email Us
Microchip Technology
Lowest to $10.9684
NXP / Nexperia
Need more? Email Us
Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.6947
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess