The MMSZ4717-V-GS08 is a Zener diode manufactured by Vishay. It's part of the MMSZ series, which are surface-mount Zener diodes designed for voltage regulation and transient protection.
Applications
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clamping circuits
Features
- Zener Voltage: 7.5V
- Very Sharp Breakdown Characteristics
- Low Leakage Current
- Small SOD-323 Package
- High Surge Capability
Benefits
- Provides precise voltage regulation
- Protects sensitive components from voltage spikes
- Enhances circuit reliability
- Enables compact designs
- Withstands high transient currents
Additional Details
The MMSZ4717-V-GS08 has a Zener voltage (VZ) of 7.5V with a tolerance of ±5%. The maximum reverse leakage current (IR) is very low, ensuring minimal power loss. It is designed to handle significant surge currents. Housed in a small SOD-323 package, it's ideal for space-constrained applications. This Zener diode is commonly used in portable devices, power supplies, and various electronic systems where stable voltage and overvoltage protection are critical.
The sharp breakdown characteristic ensures rapid clamping of voltage transients, safeguarding downstream components. Compliance with RoHS standards confirms the environmentally friendly nature of this component.