EN
  • EN
  • DE

K817P3

Part No K817P3
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler, Phototransistor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 100% @ 10mA
Current Transfer Ratio (Maximum) 200% @ 10mA
Turn On / Turn Off Time (Typ) 6μs, 5μs
Rise / Fall Time (Typ) 3μs, 4.7μs
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 300mV
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 4-DIP (0.300", 7.62mm)
Manufacturer Package 4-DIP
RoHS State Request Verification
Win Source Part Number 1192197-K817P3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name K817P
Introduction Date March 25, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian K817P3 CAD Model

Description

The K817P3 is a high-density photocoupler manufactured by Vishay. It is designed for galvanic isolation in a variety of applications, providing electrical isolation between input and output circuits. This photocoupler is commonly used in power supplies, industrial control systems, and telecommunications equipment.

Applications

  • Power Supplies
  • Industrial Control Systems
  • Telecommunications Equipment
  • Programmable Logic Controllers (PLCs)
  • Motor Control Circuits

Features

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Compact Package: Space-saving design for high-density applications.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption and improves efficiency.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Enhanced Safety: High isolation voltage protects against voltage spikes and transients.
  • Reduced Board Space: Compact package allows for more components on the PCB.
  • Improved Performance: High CTR ensures efficient signal transfer with minimal loss.
  • Lower Power Consumption: Low input current reduces power requirements and improves system efficiency.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

The K817P3 typically consists of an infrared emitting diode (IRED) and a phototransistor optically coupled. The isolation voltage is typically several kilovolts. The current transfer ratio (CTR) specifies the ratio of output collector current to input forward current. The device is housed in a molded plastic package designed for reliable operation in industrial environments. Specific details regarding isolation voltage, CTR, and operating temperature can be found in the official Vishay datasheet. Careful consideration should be given to the application conditions to ensure the photocoupler operates within its specified limits.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess