EN
  • EN
  • DE

WT202012-15F2-ID

Part No WT202012-15F2-ID
Manufacturer TDK Corporation
Catalog Wireless Charging Coils
Description TX 1 COIL 2 LYR 6.2UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Function Transmitter
Type 1 Coil, 2 Layer
Inductance 6.2µH
Tolerance ±5%
DC Resistance (DCR) 80mOhm
Size / Dimension 0.80\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509851-WT202012-15F2-ID
Ultra Librarian 3D Model Ultra Librarian WT202012-15F2-ID CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
RX 1 COIL, 1 LYR 10.1UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 19UH
Need more? Email Us
Laird-Signal Integrity Products
TX 1 COIL 2 LAYER 24UH 5.5A
Need more? Email Us
Wurth Electronics Inc
TX 1 COIL 2 LYR BIFIL 6.3UH 13A
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.32UH
Lowest to $3.8556
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us
TDK Corporation
TX 1 COIL, 1 LYR 6.3UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.23UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess