EN
  • EN
  • DE

IWAS4832FEEB150J50

Part No IWAS4832FEEB150J50
Manufacturer Vishay
Catalog Wireless Charging Coils
Description RX 1 COIL 1 LAYER 16.2UH / 1 Coil, 1 Layer 16.2µH Wireless Charging Coil Receiver 366mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Wireless Charging Coils
Mfr Vishay Dale
Package Bag
Product Status Obsolete
Function Receiver
Type 1 Coil, 1 Layer
Inductance 16.2µH
Tolerance ±5%
DC Resistance (DCR) 366mOhm
Q @ Freq 30 @ 200kHz
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names Q8622273
Standard Package 100
Win Source Part Number 1228313-IWAS4832FEEB150J50
Ultra Librarian 3D Model Ultra Librarian IWAS4832FEEB150J50 CAD Model

Description

The IWAS4832FEEB150J50 is a wireless charging coil designed by Vishay Dale.

  • Inductance: 16.2µH
  • Tolerance: ±5%
  • Q Value: 30 @ 200kHz
  • DC Resistance: 366mOhm
  • Coil Configuration: Single Coil, Single Layer
  • Application: Receiver
  • Status: Obsolete

You May Also Be Interested in

TDK Corporation
RX 1 COIL, 1 LYR 10.1UH
Need more? Email Us
Laird-Signal Integrity Products
TX 1 COIL 2 LAYER 24UH 5.5A
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 7.4UH
Need more? Email Us
TDK Corporation
TX 1 COIL 4 LYR 20.9UH
Need more? Email Us
Vishay
RX 1 COIL 1 LAYER 16.2UH / 1 Coil, 1 Layer 16.2µH Wireless Charging Coil Receiver 366mOhm
Need more? Email Us
TDK Corporation
TX 1 COIL, 1 LYR 10.5UH
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 13.9UH / 1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 8.9UH
Need more? Email Us
TDK Corporation
TX 1 COIL, 1 LYR 6.3UH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess