EN
  • EN
  • DE

IN4936GP-E3/73

Part No IN4936GP-E3/73
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960902-IN4936GP-E3/73
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4936GP-E3/73 CAD Model

Description

The IN4936GP-E3/73 is a fast recovery rectifier diode manufactured by Vishay. This diode is designed for applications requiring efficient and rapid switching, making it suitable for various power electronics circuits.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive circuits
  • Inverters
  • Converters
  • Motor drives

Features

  • Fast recovery time: Enables efficient switching operation.
  • High surge current capability: Withstands transient current surges.
  • Glass passivated junction: Provides high reliability and stability.
  • Low forward voltage drop: Minimizes power dissipation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improves efficiency in switching power supplies.
  • Protects circuits from voltage spikes and overcurrent conditions.
  • Ensures reliable performance in demanding environments.
  • Reduces heat generation, leading to improved system reliability.

Technical Specifications

Repetitive Peak Reverse Voltage: 600V

Average Forward Current: 1A

Peak Forward Surge Current: 30A

Forward Voltage Drop: 1.2V at 1A

Reverse Recovery Time: 200 ns

Operating Temperature Range: -65°C to +150°C

Package: DO-204AL (DO-41)

The IN4936GP-E3/73 is a reliable and efficient fast recovery rectifier diode that provides excellent performance in switching power supplies and other demanding applications. Its fast recovery time, high surge current capability, and glass passivated junction contribute to its robust and dependable operation.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess