EN
  • EN
  • DE

IHLP4040DEERR36M5D

Part No IHLP4040DEERR36M5D
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1003+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 753637-IHLP4040DEERR36M5D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IHLP4040DEERR36M5D CAD Model

Description

The IHLP4040DEERR36M5D is a high-current inductor manufactured by Vishay. It's part of their IHLP (Inductor, High Current, Power) series, designed for use in DC-to-DC converters and other power supply applications where high efficiency, low loss, and compact size are critical.

Applications:

  • DC-DC Converters: Step-up (boost), step-down (buck), and inverting converters.
  • Voltage Regulators: Point-of-load (POL) regulators in servers, workstations, and data storage systems.
  • High Current Power Supplies: Powering CPUs, GPUs, and other high-power components.
  • Battery Chargers: Portable devices, power tools, and electric vehicles.
  • Filtering Applications: Noise filtering in power lines and signal lines.

Features:

  • High Current Capability: Designed to handle high DC currents without saturation.
  • Low DCR (DC Resistance): Minimizes power losses due to resistance, increasing efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Efficiency: Optimized for use in high-frequency switching power supplies.
  • Compact Size: Small footprint allows for dense board layouts.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Lower DCR results in less power loss and higher overall converter efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Smaller Footprint: Compact size allows for more components to be placed on the board.
  • Increased Reliability: High current capability and wide operating temperature range ensure reliable operation.
  • Reduced Heat Generation: Lower DCR reduces heat generated by the inductor.

Additional Details:

The IHLP4040DEERR36M5D has an inductance value of 0.36µH. The saturation current is a critical parameter for inductors used in power applications. The specific saturation current and RMS current ratings should be verified on the Vishay datasheet for this part number. It utilizes a composite construction for efficient performance. The 4040 designates the dimensions of the inductor (4.0mm x 4.0mm). The inductor's construction and materials are selected to minimize core losses at high switching frequencies, common in modern power converters.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Toshiba Semiconductor and Storage
Lowest to $69.2099
Toko America Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess