EN
  • EN
  • DE

HL06006Z100K0JJ

Part No HL06006Z100K0JJ
Manufacturer Vishay
Catalog Through Hole Resistors
Description HL-60-06Z 100K 5% J01
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133867-HL06006Z100K0JJ
Categories Through Hole Resistors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HL06006Z100K0JJ CAD Model

Description

The HL06006Z100K0JJ is a through-hole resistor manufactured by Vishay. It's a passive component designed to resist the flow of electrical current within a circuit. Through-hole resistors are characterized by having leads that are inserted into holes drilled in a printed circuit board (PCB), and then soldered on the opposite side.

Applications:

  • Current Limiting: Used to limit the amount of current flowing through a specific circuit or component.
  • Voltage Division: Employed in voltage divider circuits to provide a specific voltage output.
  • Pull-up/Pull-down Resistors: Used with digital logic circuits to define the state of an input when it is not actively driven.
  • Load Resistors: Provides a load for a voltage source or amplifier.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.

Features:

  • Through-Hole Mounting: Designed for easy installation on PCBs with through-hole technology.
  • Fixed Resistance Value: Provides a precise and stable resistance value.
  • Robust Construction: Typically made with durable materials to withstand soldering temperatures and environmental conditions.
  • High Reliability: Offers stable performance over a long lifespan.

Benefits:

  • Simple to Use: Easy to install and integrate into electronic circuits.
  • Cost-Effective: A relatively inexpensive component for basic circuit functionality.
  • Reliable Performance: Provides consistent and predictable resistance.
  • Wide Availability: Commonly available from various electronic component suppliers.

Additional Details:

While specific electrical characteristics like resistance tolerance, power rating, and temperature coefficient require consulting the detailed datasheet for the HL06006Z100K0JJ, general through-hole resistors are available in a wide variety of resistance values and tolerances. The '100K0JJ' portion of the part number likely relates to the resistance value (100 kOhms) and tolerance (often expressed as a percentage, e.g., 5%). Resistors generally consist of a resistive element (e.g., carbon film, metal film, or wirewound) encased in a protective coating. When selecting a resistor, consider the power dissipation requirements of the circuit to ensure that the resistor's power rating is not exceeded.

You May Also Be Interested in

Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Vishay
RES 172 OHM 1/10W .5% AXIAL / 172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Need more? Email Us
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
Vishay
RES 5.6K OHM 1W 5% AXIAL / 5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.0378
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess