The GL34G-2 is a surface-mount rectifier diode manufactured by Vishay. It's designed for general-purpose rectification applications in electronic circuits, providing efficient conversion of AC to DC voltage. This diode is commonly used in power supplies, adapters, and various other electronic devices requiring a rectified DC voltage.
Applications
- Power adapters
- Battery chargers
- Switching power supplies
- Reverse polarity protection
- General rectification in electronic circuits
Features
- Surface-mount SMA package
- Glass passivated junction
- High surge current capability
- Low forward voltage drop
- High reliability
- RoHS compliant
Benefits
- Efficient rectification: Low forward voltage drop minimizes power loss and improves efficiency.
- Compact design: SMA package allows for high-density mounting on PCBs.
- Reliable performance: Glass passivated junction ensures stable and long-lasting operation.
- Protection against voltage spikes: High surge current capability protects the diode from damage due to transient voltage surges.
- Environmentally friendly: RoHS compliance ensures the component is free of hazardous substances.
Technical Specifications
The GL34G-2 features a maximum repetitive peak reverse voltage (VRRM) of 400V. It has a maximum average forward rectified current (IF(AV)) of 1.0A. The peak forward surge current (IFSM) is typically 30A. The maximum forward voltage drop (VF) is typically 1.1V at 1.0A. The reverse recovery time (trr) is typically 1500 ns. The operating temperature range is typically -65°C to +150°C. The SMA package has standardized dimensions for easy surface mounting.