EN
  • EN
  • DE
  • IT

GD74HCT51

Part No GD74HCT51
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018817-GD74HCT51
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74HCT51 CAD Model

Description

The GD74HCT51 is a triple 3-input AND-OR-INVERT gate manufactured by Vishay. This device combines the functionality of AND gates and an OR gate, followed by an inverter, providing a versatile logic function for various digital circuit applications. It offers high-speed operation and TTL-compatible inputs.

Applications:

  • Logic function implementation
  • Data selection
  • Address decoding
  • Control circuits
  • Data processing systems
  • Digital signal processing
  • Computer systems
  • Industrial control equipment

Features:

  • Triple 3-input AND-OR-INVERT gate configuration
  • High-speed operation
  • TTL-compatible inputs
  • Wide operating voltage range (4.5V to 5.5V)
  • Low power consumption
  • Fan-out capability of 10 LSTTL loads

Benefits:

  • Provides a complex logic function in a single package
  • High-speed operation allows for use in time-critical applications
  • Easy integration with TTL logic circuits
  • Low power consumption reduces overall system power requirements
  • Reduces component count and board space

Additional Details:

The GD74HCT51 is typically available in PDIP-14 and SOIC-14 packages. The device utilizes CMOS technology, providing high noise immunity and low power dissipation. The AND-OR-INVERT gate configuration provides a flexible logic function that can be used to implement a variety of digital circuits. It operates over a temperature range of -40°C to +85°C. The device's TTL-compatible inputs allow direct interface with TTL logic families without the need for additional interface components.

You May Also Be Interested in

GOOD-ARK Electronics
Ultra Low Capacitance ESD TVS, Ceramic, Bi-Directional, Single Configuration 5V Package - 0603
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Fde Mccb 35KAIC@480V 210+ Electr Lsi 3P 40-100A 1A/1B Aux
Need more? Email Us
Samtec Inc.
CONN HDR 34POS 0.05 STACK SMD / 34 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
AEM Inc
SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.5A
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Samtec Inc.
CONN HDR 64POS 0.05 STACK T/H / 64 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess