EN
  • EN
  • DE

GESDCSA0603V05

Part No GESDCSA0603V05
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (F - I)
Description Ultra Low Capacitance ESD TVS, Ceramic, Bi-Directional, Single Configuration 5V Package - 0603
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057954-GESDCSA0603V05
Categories OEM Parts(F-I)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GESDCSA0603V05 CAD Model

Description

The GOOD-ARK Electronics GESDCSA0603V05 is a Transient Voltage Suppressor (TVS) diode designed for electrostatic discharge (ESD) protection in sensitive electronic circuits. It is a small, surface-mount device with a 0603 footprint, making it suitable for high-density PCB layouts. This TVS diode is designed to protect circuits from voltage transients caused by ESD events, which can damage or destroy sensitive components.

Applications:

  • Mobile Phones: Protection of I/O ports, LCD screens, and other sensitive components from ESD.
  • Tablets: Protection of USB ports, headphone jacks, and other external interfaces.
  • Wearable Devices: Protection of sensors, buttons, and other electronic components in smartwatches and fitness trackers.
  • Portable Electronics: Protection of data lines, power lines, and control lines in MP3 players, digital cameras, and other portable devices.
  • Automotive Electronics: Protection of electronic control units (ECUs) and other sensitive circuits from ESD events.

Features:

  • Small 0603 Footprint: Space-saving design for high-density PCB layouts.
  • Low Clamping Voltage: Minimizes the voltage across the protected circuit during an ESD event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Environmentally friendly and complies with RoHS regulations.
  • Unidirectional Protection: Provides ESD protection for one polarity.

Benefits:

  • ESD Protection: Protects sensitive electronic circuits from damage caused by ESD events.
  • Improved Reliability: Enhances the reliability and lifespan of electronic products.
  • Space Savings: Small 0603 footprint allows for use in compact designs.
  • Minimized Signal Distortion: Low capacitance ensures minimal impact on signal integrity.
  • Compliance: RoHS compliance ensures environmental friendliness.
  • Cost-Effective: Provides a cost-effective solution for ESD protection.

Additional Details:

The GESDCSA0603V05 has a standoff voltage (working voltage) of 5V. It can typically handle ESD strikes up to ±30kV according to IEC 61000-4-2 standard (contact discharge). The clamping voltage is typically around 8V at a specified surge current. Its low capacitance (typically less than 1 pF) makes it suitable for use in high-speed data lines, such as USB 2.0. The device is packaged in a standard 0603 surface-mount package for easy assembly. It is designed to operate over a wide temperature range, typically from -55°C to +125°C.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess