Products specifications

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 267213-GBU6K-E3/72
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBU6K-E3/72 CAD Model

Description

The GBU6K-E3/72 from Vishay is a bridge rectifier that belongs to the Discrete Semiconductor Products category.

  • Maximum Off-State Voltage: 800V
  • Voltage Rating: 30V DC
  • Popularity: Low
  • Supply and Demand: Limited

You May Also Be Interested in

DIOTEC Electronics Corporation
BRIDGE RECTIFIER, SINGLE PHASE,
Need more? Email Us
ECAD model for S40F
Diodes Incorporated
HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 25 Amperes) | BRIDGE RECT 1P 200V 25A GBPC-W
Lowest to $1.0864
ECAD model for GBPC2502W
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 1KV 1.5A WOM
Lowest to $0.2442
ECAD model for W10M
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ4
Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.8748
ECAD model for PB5006-E3/45
IXYS
BRIDGE RECT 3P 1.6KV 157A V2-PAK
Need more? Email Us
ECAD model for VUO155-16NO1
Vishay
BRIDGE RECT 1PHASE 600V 1A WOG
Lowest to $6.2740
ECAD model for B380C1000G-E4/51
Rectron USA
BRIDGE RECT GLASS 1000V .8A MB-S
Lowest to $0.0818
ECAD model for MD7S
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ10FF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention