EN
  • EN
  • DE

ESH1PB-E3/84A

Part No ESH1PB-E3/84A
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description Diode, Rectifier, Ultrafast, Vr 100V, If 1A, Pkg DO-220AA (SMP), Vf 0.9V, Trr 25ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 25 pF
Current Rating 1 A
Element Configuration Single
Forward Current 1 A
Forward Voltage 900 mV
Height 1.143 mm
Lead Free Yes
Length 3.6068 mm
Max Forward Surge Current (Ifsm) 50 A
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 100 V
Max Surge Current 50 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Output Current 1 A
Packaging Cut Tape
Peak Non-Repetitive Surge Current 50 A
Peak Reverse Current 1 µA
Polarity Standard
Recovery Time 25 ns
Reverse Recovery Time 25 ns
Reverse Voltage 100 V
RoHS Compliant
Voltage Rating (DC) 100 V
Width 2.1844 mm
Win Source Part Number 965972-ESH1PB-E3/84A
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESH1PB-E3/84A CAD Model

Description

The Vishay 965972-ESH1PB-E3/84A is an OEM part that comes in a cut tape packaging.

  • Configuration: Single element
  • Maximum Operating Temperature: 175 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Current Rating: 1 A
  • Capacitance: 25 pF
  • Polarity: Standard
  • Forward Voltage: 900 mV
  • Peak Non-Repetitive Surge Current: 50 A
  • Forward Current: 1 A
  • Reverse Voltage: 100 V
  • Peak Reverse Current: 1 µA
  • Recovery Time: 25 ns
  • Reverse Recovery Time: 25 ns
  • Mounting: Surface Mount Technology (SMT)

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess