EN
  • EN
  • DE

DG540DJ

Part No DG540DJ
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPST 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Max) 60Ohm
Voltage - Supply, Single (V+) 3V ~ 15V
Voltage - Supply, Dual (V±) ±3V ~ 15V
-3db Bandwidth 500MHz
Features RGB, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number DG540
Standard Package 495 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584949-DG540DJ
Ultra Librarian 3D Model Ultra Librarian DG540DJ CAD Model

Description

The 584949-DG540DJ is an integrated circuit (IC) that falls under the category of analog switches and is designed for special purposes.

  • Configuration: T-Switch configuration.
  • Application: Suitable for video applications.
  • Maximum On-State Resistance: 60Ohm.
  • -3db Bandwidth: 500MHz.
  • Supply Voltage: Single 3V to 15V or dual ±3V to ±15V.
  • Channels: Four channels.
  • Mounting: Through hole.
  • Package: 20-DIP package.
  • Operating Temperature Range: -40°C to 85°C.
  • Manufacturer: Vishay.
  • Status: Obsolete.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess