Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Tube
Part Status Obsolete(EOL)
Applications Ultrasound, Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 90 Ohm
Operating Supply Voltage 10 V ~ 21 V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 772687-DG534ADN-E3
Popularity Medium
Supply and Demand Status Limited
Family Name DG534
Introduction Date January 08, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DG534ADN-E3 CAD Model

Description

The Vishay Siliconix DG534ADN-E3 is an obsolete (EOL) SPDT switch circuit electronic component.

  • Configuration: T-Switch
  • Applications: ultrasound and video
  • Package: 20-LCC (J-Lead)
  • Operating Temperature Range: -40°C to 85°C (TA)
  • -3db Bandwidth: 500MHz
  • Family Name: DG534
  • Supply and Demand Status: Limited
  • Win Source Part Number: 772687-DG534ADN-E3

You May Also Be Interested in

Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
Analog Devices Inc.
300 MHz, 32 × 32 Buffered Analog Crosspoint Switch
Lowest to $164.2106
ECAD model for ADV3201ASWZ
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
ECAD model for HV2301PJ-G
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
ECAD model for MAX14509AEEVB+T
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB
PLX
Lowest to $120.0000
ECAD model for PEX8724-CA80BC
Renesas Electronics America
IC SWITCH DUAL SPST 10-TDFN
Need more? Email Us
ECAD model for ISL54406IRTZ-T
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention