EN
  • EN
  • DE
  • IT

DG449DS-T1-E3

Part No DG449DS-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Single SPDT Analog Switch in SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Maximum)
Operating Supply Voltage 7 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 146ns, 104ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 1167591-DG449DS-T1-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG449
Introduction Date October 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Unknown
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG449DS-T1-E3 CAD Model

Description

The Vishay DG449DS-T1-E3 is an SPDT switch circuit that comes in an SOT-23-8 package.

  • Circuit: SPDT
  • Package / Case: SOT-23-8
  • Voltage Supply (Dual): ±4.5V to 20V
  • Operating Supply Voltage: 7V to 36V
  • On-State Resistance: 45 Ohm
  • Charge Injection (Max): 5pC
  • Crosstalk: -80dB @ 1MHz
  • Channel Matching (ΔRon): 5 Ohm (Maximum)
  • Leakage Current (Max): 1nA
  • Switch Time (Turn-On): 146ns
  • Switch Time (Turn-Off): 104ns
  • Channel Capacitance: 8pF
  • Family: DG449
  • Category: Integrated Circuits (ICs)
  • Introduction Date: October 15, 2006
  • Alternative Parts: MAX4649EKA, MAX4649EKA-T, and MAX4649EKA+
  • Estimated EOL Date: 2026
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0806 $54.0300
115+ $0.8867 $101.9705
175+ $0.8590 $150.3250
245+ $0.8313 $203.6685
315+ $0.8036 $253.1340
420+ $0.7204 $302.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess