EN
  • EN
  • DE
  • IT

VCNT2025X01

Part No VCNT2025X01
Manufacturer Vishay
Catalog Optical Sensors - Reflective - Analog Output
Description ANALOG OUTPUT REFLECTIVE SENSOR,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203850-VCNT2025X01
Manufacturer Vishay Semiconductor Opto Division
Category Sensors, Transducers -Optical Sensors- Reflective - Analog Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Product Status
Sensing Distance 0.012" ~ 0.177" (0.30mm ~ 4.50mm)
Response Time Response Time
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Operating Temperature -40°C ~ 110°C (TA)
Ultra Librarian 3D Model Ultra Librarian VCNT2025X01 CAD Model

Description

The VCNT2025X01 is a reflective sensor in a miniature SMD package. It has a compact construction where the emitting light source and the detector are arranged in the same plane. The operating infrared wavelength is 940 nm. The detector consists of a silicon phototransistor. The sensor analog output signal (photo current) is triggered by detection of reflected infrared light from a close by object. The sensor has a built in daylight blocking filter, which greatly suppresses disturbing ambient light and therefore increases signal to noise ratio.

You May Also Be Interested in

LITE-ON Technology
PHOTOINTERRUPTER SWITCH PTR SLOT
Need more? Email Us
Omron
PHOTO SENSOR 4MM RELECT TYPE
Need more? Email Us
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.1973
LITE-ON Technology
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1923
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.4219
TT Electronics
SNSR OPTO TRANS 5.59MM REFL C-MT
Need more? Email Us
LITE-ON Technology
PHOTOSENSOR REFLECT 700NM 8P TO5
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 5.59MM REFL PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess