EN
  • EN
  • DE

MAX4612EPD

Part No MAX4612EPD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Quad, SPST CMOS Analog Switches | IC SW QUAD SPST N/O-N/C 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Switch Time (Ton, Toff) (Maximum) 65ns, 28ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 16pF, 16pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX4612
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213851-MAX4612EPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4612EPD CAD Model

Description

Maxim Integrated MAX4612EPD Quad SPST Analog Switch

The MAX4612EPD from Maxim Integrated is a high-performance quad single-pole single-throw (SPST) analog switch designed for precision analog signal switching. This device is an ideal choice for applications requiring low distortion and fast switching times, such as audio and video signal routing, data acquisition systems, and communication devices.

The MAX4612EPD operates from a single +5V supply or dual ±5V supplies, making it versatile for various system designs. Its low power consumption and high-speed switching capabilities ensure efficient operation, even in power-sensitive applications. The switch's on-resistance is matched between channels to within 2.5 ohms max and is flat (0.5 ohms max) over the specified signal range, providing excellent linearity and low signal distortion.

Featuring a robust design, the MAX4612EPD is equipped with fault protection. It can withstand up to ±40V of overvoltage without damage, and its off-leakage current is extremely low, which is crucial for maintaining signal integrity in high-precision circuits. The device also offers ESD protection greater than 2000V per Method 3015.7, ensuring reliability and longevity in harsh environments.

The MAX4612EPD has a wide analog signal range, making it suitable for multiplexing and demultiplexing analog signals up to the supply rails. Its TTL/CMOS-logic-compatible control inputs allow for easy integration into digital systems. The switch's low crosstalk and off-isolation parameters ensure minimal interference between channels.

Encapsulated in a 14-pin plastic DIP package, the MAX4612EPD is designed for easy implementation into a variety of circuit designs. Its compact footprint allows for space-saving on printed circuit boards, which is particularly beneficial in dense electronic systems.

In summary, the Maxim Integrated MAX4612EPD is a reliable and efficient solution for designers looking to incorporate high-quality analog switching into their systems. With its combination of low on-resistance, high-speed operation, and robust protection features, this analog switch is well-suited for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess