EN
  • EN
  • DE

DG401DY-T1-E3

Part No DG401DY-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX2 45OHM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 45Ohm
Voltage - Supply, Single (V+) 13V ~ 36V
Voltage - Supply, Dual (V±) ±7V ~ 22V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 60pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -94.8dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DG401
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584762-DG401DY-T1-E3
Ultra Librarian 3D Model Ultra Librarian DG401DY-T1-E3 CAD Model

Description

The DG401DY-T1-E3 is an analog switch designed for use in integrated circuits.

  • It features: a SPST-NO switch circuit with a maximum on-state resistance of 45 Ohm.
  • The switch has: a voltage supply range of 13V to 36V for single supply and ±7V to ±22V for dual supply.
  • The switch time for turning on and off is: 150ns and 100ns respectively.
  • It has: a channel capacitance of 12pF and a charge injection of 60pC.
  • The DG401DY-T1-E3 operates in: a temperature range of -40°C to 85°C and is mounted using surface mount technology in a 16-SOIC package.
  • This product is part of: the Vishay DG401 series and is supplied in tape and reel packaging.
  • With its: high performance and reliable operation, the DG401DY-T1-E3 is suitable for a wide range of applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6184 $56.6440
80+ $1.3279 $106.2320
120+ $1.2864 $154.3680
165+ $1.2449 $205.4085
210+ $1.2034 $252.7140
280+ $1.0789 $302.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess